The small physical size, combined with high accuracy and low cost, makes this Precision Load Cells Tedea-Huntleigh Model 1140 ideally suited for retail, bench and counting scales.
Tedea-Huntleigh is the world's largest manufacturer of Precision Load Cells.
Precision Load Cells Features:
• Capacities: 15 - 150 Kg (33 - 330 lbs.)
• Stainless steel construction
• 6 wire (sense circuit)
• Single point 400mm x 400mm
• (15.75 inch x 15.75 inch) platform
• IP54 protection (IP67 optional)
__________________
"Twenty years from now you will be more disappointed by the things that you didn't do than by the ones you did do. So throw off the bowlines. Sail away from the safe harbor. Catch the trade winds in your sails. Explore. Dream. Discover." Mark Twain
The small physical size, combined with high accuracy and low cost, makes this Precision Load Cells Tedea-Huntleigh Model 1140 ideally suited for retail, bench and counting scales. password manager
__________________
To be or not to be,this is a question